Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6971EVKIT+
MAX6971EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX6971 (16-PORT, 36V C
Manufacturer:
Maxim Integrated
Datasheet:
MAX6971EVKIT+ Datasheet
History Price: Obsolete
In Stock: 7250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6971EVKIT+ vs MAX16812EVKIT+
Part No
MAX6971EVKIT+
MAX16812EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
55mA
360mA
Outputs and Type
16, Non-Isolated
1, Non-Isolated
Voltage - Output
36V
15V
Features
-
Dimmable
Voltage - Input
3.3V ~ 5V
7V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6971
MAX16812