☰
MAX6971EVKIT+
MAX6971EVKIT+
Obsolete
Description:  EVAL KIT MAX6971 (16-PORT, 36V C
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7250
MAX6971EVKIT+ vs MAX16803EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
55mA
150 mA ~ 350 mA
Outputs and Type
16, Non-Isolated
1, Non-Isolated
Voltage - Output
36V
38V
Features
-
Dimmable, Extra 5V Output
Voltage - Input
3.3V ~ 5V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6971
MAX16803