☰
MAX686EVKIT
MAX686EVKIT
Obsolete
Description:  EVAL KIT MAX686
Manufacturer:  Maxim Integrated
Datasheet:   MAX686EVKIT Datasheet
History Price: Obsolete
In Stock: 49920
MAX686EVKIT vs MAX8753EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up with LDO
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
18V, -17V
2.5V, 9V, 24V, -11V
Current - Output
20mA, 20mA
600mA, 160mA, 20mA, 20mA
Voltage - Input
2.7V ~ 5.5V
2.6V ~ 5.5V
Regulator Topology
-
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX686
MAX8753
Power - Output
-
-