Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX686EVKIT
MAX686EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX686
Manufacturer:
Maxim Integrated
Datasheet:
MAX686EVKIT Datasheet
History Price: Obsolete
In Stock: 34280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX686EVKIT vs MAX17103EVKIT+
Part No
MAX686EVKIT
MAX17103EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
18V, -17V
4.25V, 8.5V, 23V, -6V
Current - Output
20mA, 20mA
250mA, 200mA, 20mA, 20mA
Voltage - Input
2.7V ~ 5.5V
2.3V ~ 5.5V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX686
MAX17103
Power - Output
-
-