☰
MAX686EVKIT
MAX686EVKIT
Obsolete
Description:  EVAL KIT MAX686
Manufacturer:  Maxim Integrated
Datasheet:   MAX686EVKIT Datasheet
History Price: Obsolete
In Stock: 34280
MAX686EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
3, Isolated
Voltage - Output
18V, -17V
-
Current - Output
20mA, 20mA
3V, 60V, 110V
Voltage - Input
2.7V ~ 5.5V
650mA, 55mA, 12mA
Regulator Topology
-
6.5V ~ 16V
Frequency - Switching
-
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX686
Board(s)
Power - Output
-
MAX15005A