Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX6791EVKIT+
MAX6791EVKIT+
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVAL KIT MAX6791 (HIGH-VOLTAGE,
Manufacturer:
Maxim Integrated
Datasheet:
MAX6791EVKIT+ Datasheet
History Price: $187.95
In Stock: 20530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6791EVKIT+ vs MAX15008EVKIT+
Part No
MAX6791EVKIT+
MAX15008EVKIT+
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
2 - Dual
1 - Single
Voltage - Output
3.3V, 5V
5V
Current - Output
150mA, 150mA
300mA
Voltage - Input
5V ~ 72V
5V ~ 40V
Regulator Type
Positive Fixed and Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6791
MAX15008