☰
MAX629EVKIT
MAX629EVKIT
Active
Description:  EVAL KIT MAX629 (28V, LOW-POWER,
Manufacturer:  Maxim Integrated
Datasheet:   MAX629EVKIT Datasheet
History Price: $85.91
In Stock: 36100
MAX629EVKIT vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
?.8V ~ 28V
3.3V, 3.6V
Current - Output
500mA
100mA
Voltage - Input
0.8V ~ 28V
0.91V ~ 3.3V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX629
MAX1722, MAX1723, MAX1724
Power - Output
-
-