☰
MAX629EVKIT
MAX629EVKIT
Active
Description:  EVAL KIT MAX629 (28V, LOW-POWER,
Manufacturer:  Maxim Integrated
Datasheet:   MAX629EVKIT Datasheet
History Price: $85.91
In Stock: 36100
MAX629EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
?.8V ~ 28V
-
Current - Output
500mA
70V
Voltage - Input
0.8V ~ 28V
4mA
Regulator Topology
Buck-Boost
2.8V ~ 5.5V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX629
Board(s)
Power - Output
-
MAX15059