☰
MAX618EVKIT
MAX618EVKIT
Active
Description:  EVAL KIT MAX618 (28V, PWM, STEP-
Manufacturer:  Maxim Integrated
Datasheet:   MAX618EVKIT Datasheet
History Price: $74.92
In Stock: 37010
MAX618EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
0.8V, 1.3V
Current - Output
500mA
10A, 10A
Voltage - Input
3V ~ 12V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
250kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX618
MAX5066
Power - Output
-
-