☰
MAX618EVKIT
MAX618EVKIT
Active
Description:  EVAL KIT MAX618 (28V, PWM, STEP-
Manufacturer:  Maxim Integrated
Datasheet:   MAX618EVKIT Datasheet
History Price: $74.92
In Stock: 27580
MAX618EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
-
Current - Output
500mA
1.2V, 3.3V
Voltage - Input
3V ~ 12V
10A, 5A
Regulator Topology
Boost
9V ~ 16V
Frequency - Switching
250kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX618
Board(s)
Power - Output
-
MAX15023