☰
MAX5097AEVKIT+
MAX5097AEVKIT+
Obsolete
Description:  EVAL KIT FOR MAX5097A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38375
MAX5097AEVKIT+ vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
600mA
0.6V ~ 4.5V
Voltage - Input
5V ~ 40V
6A
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
330kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5097A
Board(s)
Power - Output
-
MAX15039