☰
MAX5093EVKIT
MAX5093EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5093
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38830
MAX5093EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
250mA
200mA, 10mA, 10mA
Voltage - Input
4V ~ 72V
2.7V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5093
MAX1889
Power - Output
-
-