☰
MAX5092EVKIT+
MAX5092EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX5092
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39285
MAX5092EVKIT+ vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
5V, 15V, -5V
Current - Output
250mA
200mA, 20mA, 20mA
Voltage - Input
4V ~ 72V
2.7V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5092B
MAX1748
Power - Output
-
-