Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5090EVKIT
MAX5090EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5090
Manufacturer:
Maxim Integrated
Datasheet:
MAX5090EVKIT Datasheet
History Price: $67.67
In Stock: 45140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5090EVKIT vs MAX15049EVKIT+
Part No
MAX5090EVKIT
MAX15049EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
-
Current - Output
2A
1.2V, 1.8V, 3.3V
Voltage - Input
7.5V ~ 76V
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
125kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5090
Board(s)
Power - Output
-
MAX15049