☰
MAX5080EVKIT
MAX5080EVKIT
Active
Description:  EVAL KIT FOR MAX5080
Manufacturer:  Maxim Integrated
History Price: $45.11
In Stock: 35810
MAX5080EVKIT vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
3.3V, 16V, 35V, -6V
Current - Output
1A
2A, 1.5A, 100mA, 50mA
Voltage - Input
4.5V ~ 40V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
250kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5080
MAX17014
Power - Output
-
-