☰
MAX5069AEVKIT
MAX5069AEVKIT
Active
Description:  EVAL KIT FOR MAX5069A
Manufacturer:  Maxim Integrated
History Price: $73.07
In Stock: 28880
MAX5069AEVKIT vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
8, Non-Isolated
Voltage - Output
12V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
10A
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
36V ~ 72V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
500kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5069A
MAX8795A
Power - Output
-
-