☰
MAX5066EVKIT
MAX5066EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5066
Manufacturer:  Maxim Integrated
History Price: $68.29
In Stock: 25165
MAX5066EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V, 1.3V
-
Current - Output
10A, 10A
70V
Voltage - Input
5V ~ 16V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
500kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5066
Board(s)
Power - Output
-
MAX15059