☰
MAX5060EVKIT+
MAX5060EVKIT+
Obsolete
Description:  EVAL KIT MAX5060 (0.6V TO 5.5V O
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42925
MAX5060EVKIT+ vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
20A
30V
Voltage - Input
10V ~ 14V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
270kHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5060
Board(s)
Power - Output
-
MAX15032