☰
MAX5058EVKIT
MAX5058EVKIT
Obsolete
Description:  BOARD EVAL FOR MAX5058
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 35580
MAX5058EVKIT vs MAX5026EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V
30V
Current - Output
15A
6mA
Voltage - Input
?6V ~ 72V
3V ~ 11V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
250kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5058
MAX5026
Power - Output
-
-