☰
MAX5058EVKIT
MAX5058EVKIT
Obsolete
Description:  BOARD EVAL FOR MAX5058
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 43835
MAX5058EVKIT vs MAX17094EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
3.3V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
15A
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
?6V ~ 72V
1.8V ~ 5.5V
Regulator Topology
Forward Converter
Boost, Inverting
Frequency - Switching
250kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5058
MAX17094
Power - Output
-
-