☰
MAX5052AEVKIT
MAX5052AEVKIT
Obsolete
Description:  EVAL KIT FOR MAX5052
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 5190
MAX5052AEVKIT vs MAX17113EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
4, Non-Isolated
Voltage - Output
5V, 15V
3.3V, 16V, 35V, -6V
Current - Output
1.5A, 100mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
36V ~ 72V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
262kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5052A
MAX17113
Power - Output
-
-