☰
MAX5035EVKIT
MAX5035EVKIT
Active
Description:  EVAL KIT FOR MAX5035
Manufacturer:  Maxim Integrated
History Price: $40.59
In Stock: 15380
MAX5035EVKIT vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
3.3V, 3.6V
Current - Output
1A
100mA
Voltage - Input
8V ~ 76V
0.91V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
125kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5035
MAX1722, MAX1723, MAX1724
Power - Output
-
-