☰
MAX5021EVKIT
MAX5021EVKIT
Obsolete
Description:  KIT EVAL MAX5021
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 47475
MAX5021EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
-
200mA, 10mA, 10mA
Voltage - Input
-
2.7V ~ 5.5V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
262kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5021
MAX1889
Power - Output
-
-