☰
MAX5003EVKIT
MAX5003EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5003
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23610
MAX5003EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
70V
Voltage - Input
36V ~ 72V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5003
Board(s)
Power - Output
-
MAX15059