Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Limiting
Output Type
Single-Ended, Rail-to-Rail
Differential
Voltage - Supply, Single/Dual
70 mA
25 mA
Supplied Contents
4.5V ~ 11V, ?.25V ~ 5.5V
2.97V ~ 3.63V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4450
MAX3747A
Current - Output / Channel
210 MHz
-