Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Buffer
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Slew Rate
0.1V/?s
4200V/?s
Voltage - Supply, Single/Dual
-
52 mA
Supplied Contents
1.8V ~ 5.5V
?V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX44265
MAX4201
Current - Output / Channel
-
780 MHz