Channels per IC
4 - Quad
1 - Single
Amplifier Type
Voltage Feedback
Current Sense
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
75 mA
22 mA
Supplied Contents
4.5V ~ 11V, ?.25V ~ 5.5V
2.7V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4383
MAX9937
Current - Output / Channel
210 MHz
350 kHz