Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX4383EVKIT
MAX4383EVKIT
Obsolete
Op Amp Evaluation Boards
Description:
EVAL KIT FOR MAX4383
Manufacturer:
Maxim Integrated
Datasheet:
MAX4383EVKIT Datasheet
History Price: Obsolete
In Stock: 25340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4383EVKIT vs MAX4470EVKIT+
Part No
MAX4383EVKIT
MAX4470EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Channels per IC
4 - Quad
1 - Single
Amplifier Type
Voltage Feedback
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
485V/?s
0.002V/?s
Voltage - Supply, Single/Dual
75 mA
36 mA
Board Type
7.5 mA
750 nA
Supplied Contents
4.5V ~ 11V, ?.25V ~ 5.5V
1.8V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4383
MAX4470
Current - Output / Channel
210 MHz
-