☰
MAX4223EVKIT
MAX4223EVKIT
Active
Description:  EVALUATION KIT FOR MAX4223
Manufacturer:  Maxim Integrated
History Price: $37.69
In Stock: 43460
MAX4223EVKIT vs MAX4208EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Feedback
Instrumentation
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
1100V/?s
0.08V/?s
Voltage - Supply, Single/Dual
80 mA
25 mA
Board Type
6 mA
1.4 mA
Supplied Contents
5.7V ~ 11V, ?.85V ~ 5.5V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4223, MAX4224
MAX4208, MAX4209
Current - Output / Channel
1 GHz
-