Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Feedback
Limiting
Output Type
Single-Ended
Differential, Single-Ended
Voltage - Supply, Single/Dual
80 mA
50 mA
Supplied Contents
5.7V ~ 11V, ?.85V ~ 5.5V
2.97V ~ 5.5V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4223, MAX4224
MAX3645
Current - Output / Channel
1 GHz
250 MHz