Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Current Sense
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
600V/?s
0.6V/?s
Voltage - Supply, Single/Dual
120 mA
-
Supplied Contents
3.15V ~ 11V, ?.575V ~ 5.5V
4.5V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4213, MAX4215
MAX9918
Current - Output / Channel
300 MHz
75 kHz