☰
MAX4213EVKIT
MAX4213EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX4213
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 15980
MAX4213EVKIT vs MAX3747AEVKIT+
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Limiting
Output Type
Single-Ended, Rail-to-Rail
Differential
Slew Rate
600V/?s
-
Voltage - Supply, Single/Dual
120 mA
25 mA
Board Type
5.5 mA
36 mA
Supplied Contents
3.15V ~ 11V, ?.575V ~ 5.5V
2.97V ~ 3.63V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4213, MAX4215
MAX3747A
Current - Output / Channel
300 MHz
-