Channels per IC
1 - Single
1 - Single
Amplifier Type
Instrumentation
Transimpedance
Output Type
Single-Ended, Rail-to-Rail
Differential, Single-Ended
Voltage - Supply, Single/Dual
25 mA
25 mA
Supplied Contents
2.85V ~ 5.5V, ?.425V ~ 2.25V
3.3V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4208, MAX4209
MAX3277
Current - Output / Channel
-
2.7 GHz