Channels per IC
1 - Single
1 - Single
Amplifier Type
Buffer
Limiting
Output Type
Single-Ended
Differential, Single-Ended
Voltage - Supply, Single/Dual
52 mA
50 mA
Supplied Contents
?V ~ 5.5V
2.97V ~ 5.5V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4201
MAX3645
Current - Output / Channel
780 MHz
250 MHz