☰
MAX3747AEVKIT
MAX3747AEVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX3747 M
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46630
MAX3747AEVKIT vs MAX4213EVKIT+
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Limiting
Voltage Feedback
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
-
600V/?s
Voltage - Supply, Single/Dual
25 mA
120 mA
Board Type
36 mA
5.5 mA
Supplied Contents
2.97V ~ 3.63V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3747A
MAX4213, MAX4215
Current - Output / Channel
-
300 MHz