Channels per IC
1 - Single
1 - Single
Amplifier Type
Limiting
Limiting
Output Type
Differential
Differential, Single-Ended
Voltage - Supply, Single/Dual
25 mA
50 mA
Supplied Contents
2.97V ~ 3.63V
2.97V ~ 5.5V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3746
MAX3645
Current - Output / Channel
-
250 MHz