Channels per IC
1 - Single
1 - Single
Amplifier Type
Transimpedance
Current Feedback
Output Type
Differential, Single-Ended
Single-Ended
Voltage - Supply, Single/Dual
25 mA
80 mA
Supplied Contents
3.3V
5.7V ~ 11V, ?.85V ~ 5.5V
Utilized IC / Part
Bare (Unpopulated)
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX3277
MAX4223, MAX4224
Current - Output / Channel
2.7 GHz
1 GHz