☰
MAX1993EVKIT
MAX1993EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1992,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48435
MAX1993EVKIT vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1V, 1.5V
15V, 29V, -15V
Current - Output
4A
600mA, 30mA, 30mA
Voltage - Input
7V ~ 24V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1993
MAX17062
Power - Output
-
-