☰
MAX1972EVKIT
MAX1972EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1970,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44620
MAX1972EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V or 3.3V, 1.5V or 2.5V
5V
Current - Output
750mA, 750mA
1A
Voltage - Input
2.6V ~ 5.5V
1.2V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.4MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1972
MAX8815A
Power - Output
-
5 W