Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1910EVKIT
MAX1910EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1910,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1910EVKIT Datasheet
History Price: Obsolete
In Stock: 32275
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1910EVKIT vs MAX16802BEVKIT
Part No
MAX1910EVKIT
MAX16802BEVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
60mA
750mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Features
-
Dimmable
Voltage - Input
2.7V ~ 5.3V
10.8V ~ 30V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1910
MAX16802B