☰
MAX1896EVKIT
MAX1896EVKIT
Obsolete
Description:  EVAL KIT MAX1896
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3895
MAX1896EVKIT vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
100mA
1A
Voltage - Input
2.5V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.4MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1896
MAX8627
Power - Output
-
-