☰
MAX1889EVKIT
MAX1889EVKIT
Obsolete
Description:  KIT EVAL MAX1889
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 4350
MAX1889EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
9V, 20V, -7V
0.8V, 1.3V
Current - Output
200mA, 10mA, 10mA
10A, 10A
Voltage - Input
2.7V ~ 5.5V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1889
MAX5066
Power - Output
-
-