☰
MAX1889EVKIT
MAX1889EVKIT
Obsolete
Description:  KIT EVAL MAX1889
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 4350
MAX1889EVKIT vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
9V, 20V, -7V
30V
Current - Output
200mA, 10mA, 10mA
6mA
Voltage - Input
2.7V ~ 5.5V
3V ~ 11V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1889
MAX5026
Power - Output
-
-