Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1833EVKIT
MAX1833EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1832, MAX1833,34,35
Manufacturer:
Maxim Integrated
Datasheet:
MAX1833EVKIT Datasheet
History Price: Obsolete
In Stock: 13880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1833EVKIT vs MAX17112EVKIT+
Part No
MAX1833EVKIT
MAX17112EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3V
15V
Current - Output
150mA
600mA
Voltage - Input
-
4.5V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1833
MAX17112
Power - Output
-
-