☰
MAX1797EVKIT
MAX1797EVKIT
Active
Description:  EVAL BOARD FOR MAX1797
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 43090
MAX1797EVKIT vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
4.25V, 8.5V, 23V, -6V
Current - Output
500mA
250mA, 200mA, 20mA, 20mA
Voltage - Input
2V ~ 3.3V
2.3V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1797
MAX17103
Power - Output
-
-