☰
MAX1790EVKIT
MAX1790EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX1790
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 10265
MAX1790EVKIT vs MAX1678EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
500mA
100mA
Voltage - Input
2.6V ~ 5V
0.87V ~ 3.3V
Regulator Topology
Boost
Boost
Frequency - Switching
640kHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1790
MAX1678
Power - Output
-
-