☰
MAX1778EVKIT
MAX1778EVKIT
Obsolete
Description:  KIT EVAL MAX1778 MAX1880/81/82
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 11175
MAX1778EVKIT vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 4V, 8V, 20V, -5V
5V
Current - Output
250mA, 200mA, 150mA, 20mA, 10mA
1A
Voltage - Input
2.7V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
500kHz, 1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1778
MAX8627
Power - Output
-
-