Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1778EVKIT
MAX1778EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL MAX1778 MAX1880/81/82
Manufacturer:
Maxim Integrated
Datasheet:
MAX1778EVKIT Datasheet
History Price: Obsolete
In Stock: 11175
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1778EVKIT vs MAX1797EVKIT
Part No
MAX1778EVKIT
MAX1797EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 4V, 8V, 20V, -5V
3.3V
Current - Output
250mA, 200mA, 150mA, 20mA, 10mA
500mA
Voltage - Input
2.7V ~ 5.5V
2V ~ 3.3V
Regulator Topology
Boost
Boost
Frequency - Switching
500kHz, 1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1778
MAX1797
Power - Output
-
-