Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1775EVKIT
MAX1775EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1775 (DUAL-OUTPUT ST
Manufacturer:
Maxim Integrated
Datasheet:
MAX1775EVKIT Datasheet
History Price: Obsolete
In Stock: 14815
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1775EVKIT vs MAX8627EVKIT
Part No
MAX1775EVKIT
MAX8627EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V
5V
Current - Output
1.5A, 500mA
1A
Voltage - Input
2.7V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.25MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1775
MAX8627
Power - Output
-
-