Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1775EVKIT
MAX1775EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1775 (DUAL-OUTPUT ST
Manufacturer:
Maxim Integrated
Datasheet:
MAX1775EVKIT Datasheet
History Price: Obsolete
In Stock: 14815
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1775EVKIT vs MAX1501EVKIT
Part No
MAX1775EVKIT
MAX1501EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
-
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V
-
Current - Output
1.5A, 500mA
-
Voltage - Input
2.7V ~ 5.5V
-
Regulator Topology
Buck
4.5V ~ 13V
Frequency - Switching
1.25MHz
-
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1775
Board(s)
Power - Output
-
MAX1501